Yageo USA Ceramic Capacitors CC0201KRX7R8BB561

Description
560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1612-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1612-6-ND
Ceramic Capacitors 311-1612-6-ND
560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1612-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1612-1-ND
Ceramic Capacitors 311-1612-1-ND
560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1612-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1612-2-ND
Ceramic Capacitors 311-1612-2-ND
560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0201KRX7R8BB561 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX7R8BB561
Ceramic Capacitors CC0201KRX7R8BB561
CAP CER 560PF 25V X7R 0201

CAP CER 560PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 311-1612-6-ND 311-1612-1-ND CC0201KRX7R8BB561
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details