Yageo USA Ceramic Capacitors CC0201KRX7R8BB331

Description
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1610-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1610-6-ND
Ceramic Capacitors 311-1610-6-ND
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1610-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1610-2-ND
Ceramic Capacitors 311-1610-2-ND
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1610-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1610-1-ND
Ceramic Capacitors 311-1610-1-ND
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0201KRX7R8BB331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX7R8BB331
Ceramic Capacitors CC0201KRX7R8BB331
CAP CER 330PF 25V X7R 0201

CAP CER 330PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Yageo
69AH7078
Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Yageo 69AH7078
CAP, 330PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 330PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 330PF 25V X7R 0201 - 898-CC0201KRX7R8BB331 - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 25V X7R 0201
898-CC0201KRX7R8BB331
CAP CER 330PF 25V X7R 0201 898-CC0201KRX7R8BB331
CAP CER 330PF 25V X7R 0201

CAP CER 330PF 25V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1610-6-ND 311-1610-2-ND CC0201KRX7R8BB331 69AH7078 898-CC0201KRX7R8BB331
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 25V, Mlcc, 0201 Rohs Compliant Yageo CAP CER 330PF 25V X7R 0201
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details