Yageo USA Ceramic Capacitors CC0201KRX7R7BB472

Description
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3697-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3697-2-ND
Ceramic Capacitors 311-3697-2-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3697-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3697-1-ND
Ceramic Capacitors 311-3697-1-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3697-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3697-6-ND
Ceramic Capacitors 311-3697-6-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0201KRX7R7BB472 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX7R7BB472
Ceramic Capacitors CC0201KRX7R7BB472
CAP CER 4700PF 16V X7R 0201

CAP CER 4700PF 16V X7R 0201

Supplier's Site Datasheet
Cap, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Yageo
69AH7073
Cap, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Yageo 69AH7073
CAP, 4700PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4700PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Yageo - 40AJ6273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Yageo
40AJ6273
Cap, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Yageo 40AJ6273
CAP, 4700PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4700PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap Ceramic 0.0047uF 16V X7R 10% SMD 0201 125C Paper T/R - 898-CC0201KRX7R7BB472 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0047uF 16V X7R 10% SMD 0201 125C Paper T/R
898-CC0201KRX7R7BB472
Cap Ceramic 0.0047uF 16V X7R 10% SMD 0201 125C Paper T/R 898-CC0201KRX7R7BB472
Cap Ceramic 0.0047uF 16V X7R 10% SMD 0201 125C Paper T/R

Cap Ceramic 0.0047uF 16V X7R 10% SMD 0201 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3697-2-ND 311-3697-6-ND CC0201KRX7R7BB472 69AH7073 898-CC0201KRX7R7BB472
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Yageo Cap Ceramic 0.0047uF 16V X7R 10% SMD 0201 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF100J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details