CAP CER 1000PF 16V 10% X7R 0201 1000pF 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) - - 0.013"" (0.33mm) - - Digi-Reel«
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Cap Ceramic 0.001uF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: CC0201KRX7R7BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX7R7BB102
Manufacturer: Yageo
Win Source Part Number: 1328695-CC0201KRX7R7
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1399-2,311-1399-
RoHS Status: ROHS3 Compliant
CAP, 1000PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES
CAP, 1000PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES
CAP CER 1000PF 16V X7R 0201
CAP CER 1000PF 16V X7R 0201
| ASAP Semiconductor LLC | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC0201KRX7R7BB102 | 311-1399-6-ND | 311-1399-1-ND | 60-CC0201KRX7R7BB102 | 1328695-CC0201KRX7R7BB102 | 40AJ6271 | 898-CC0201KRX7R7BB102 | CC0201KRX7R7BB102 |
| Product Name | CAP CER 1000PF 16V 10% X7R 0201 1000pF 16V ¦10% X7R Surface Mount MLCC | Ceramic Capacitors | Ceramic Capacitors | SMD 0.001uF 16V Capacitor | Capacitors - Ceramic Capacitors | Cap, 1000Pf, 16V, Mlcc, 0201 Rohs Compliant Yageo | CAP CER 1000PF 16V X7R 0201 | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |