Yageo USA Ceramic Capacitors CC0201KRX7R6BB562

Description
5600pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3692-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3692-1-ND
Ceramic Capacitors 311-3692-1-ND
5600pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3692-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3692-6-ND
Ceramic Capacitors 311-3692-6-ND
5600pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3692-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3692-2-ND
Ceramic Capacitors 311-3692-2-ND
5600pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Surface Mount Ceramic Multilayer Capacitor 0.0056uF 10% X7R 10V 0201 Paper T/R - 898-CC0201KRX7R6BB562 - Utmel Electronic Limited
Hong Kong, China
Surface Mount Ceramic Multilayer Capacitor 0.0056uF 10% X7R 10V 0201 Paper T/R
898-CC0201KRX7R6BB562
Surface Mount Ceramic Multilayer Capacitor 0.0056uF 10% X7R 10V 0201 Paper T/R 898-CC0201KRX7R6BB562
Surface Mount Ceramic Multilayer Capacitor 0.0056uF 10% X7R 10V 0201 Paper T/R

Surface Mount Ceramic Multilayer Capacitor 0.0056uF 10% X7R 10V 0201 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 311-3692-1-ND 311-3692-6-ND 898-CC0201KRX7R6BB562
Product Name Ceramic Capacitors Ceramic Capacitors Surface Mount Ceramic Multilayer Capacitor 0.0056uF 10% X7R 10V 0201 Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details