Yageo USA Capacitors - Ceramic Capacitors CC0201KRX5R6BB473

Description
Win Source Part Number: 963265-CC0201KRX5R6B B473 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 13-CC0201KRX5R6BB473 TR,13-CC0201KRX5R6BB 473CT,13-CC0201KRX5R 6BB473DKR
Request a Quote Datasheet
Description
Win Source Part Number: 963265-CC0201KRX5R6B B473 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 13-CC0201KRX5R6BB473 TR,13-CC0201KRX5R6BB 473CT,13-CC0201KRX5R 6BB473DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 963265-CC0201KRX5R6BB473 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
963265-CC0201KRX5R6BB473
Capacitors - Ceramic Capacitors 963265-CC0201KRX5R6BB473
Win Source Part Number: 963265-CC0201KRX5R6B B473 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 13-CC0201KRX5R6BB473 TR,13-CC0201KRX5R6BB 473CT,13-CC0201KRX5R 6BB473DKR

Win Source Part Number: 963265-CC0201KRX5R6BB473
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 13-CC0201KRX5R6BB473TR,13-CC0201KRX5R6BB473CT,13-CC0201KRX5R6BB473DKR

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 10V Capacitor
60-CC0201KRX5R6BB473
SMD 0.047uF 10V Capacitor 60-CC0201KRX5R6BB473
Cap Ceramic 0.047uF 10V X5R 10% Pad SMD 0201 85°C T/R Product overview: CC0201KRX5R6BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX5R6BB473 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 10V X5R 10% Pad SMD 0201 85°C T/R Product overview: CC0201KRX5R6BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX5R6BB473 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CC0201KRX5R6BB473TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX5R6BB473TR-ND
Ceramic Capacitors 13-CC0201KRX5R6BB473TR-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX5R6BB473DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX5R6BB473DKR-ND
Ceramic Capacitors 13-CC0201KRX5R6BB473DKR-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KRX5R6BB473CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KRX5R6BB473CT-ND
Ceramic Capacitors 13-CC0201KRX5R6BB473CT-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0201KRX5R6BB473
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0201KRX5R6BB473
10V 47nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 47nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
CAP CER X5R 0201 - 898-CC0201KRX5R6BB473 - Utmel Electronic Limited
Hong Kong, China
CAP CER X5R 0201
898-CC0201KRX5R6BB473
CAP CER X5R 0201 898-CC0201KRX5R6BB473
CAP CER X5R 0201

CAP CER X5R 0201

Supplier's Site
Ceramic Capacitors - CC0201KRX5R6BB473 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX5R6BB473
Ceramic Capacitors CC0201KRX5R6BB473
CAP CER 0.047UF 10V X5R 0201

CAP CER 0.047UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 963265-CC0201KRX5R6BB473 60-CC0201KRX5R6BB473 13-CC0201KRX5R6BB473TR-ND 13-CC0201KRX5R6BB473DKR-ND CC0201KRX5R6BB473 898-CC0201KRX5R6BB473 CC0201KRX5R6BB473
Product Name Capacitors - Ceramic Capacitors SMD 0.047uF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CAP CER X5R 0201 Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition X5R Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/011335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details