Yageo USA Capacitors - Ceramic Capacitors CC0201KRX5R5BB224

Description
Manufacturer: Yageo Win Source Part Number: 1331288-CC0201KRX5R5 BB224 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1590-6,311-1590- 2,311-1590-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1331288-CC0201KRX5R5 BB224 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1590-6,311-1590- 2,311-1590-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331288-CC0201KRX5R5BB224 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331288-CC0201KRX5R5BB224
Capacitors - Ceramic Capacitors 1331288-CC0201KRX5R5BB224
Manufacturer: Yageo Win Source Part Number: 1331288-CC0201KRX5R5 BB224 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1590-6,311-1590- 2,311-1590-1 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1331288-CC0201KRX5R5BB224
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1590-6,311-1590-2,311-1590-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 311-1590-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1590-2-ND
Ceramic Capacitors 311-1590-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1590-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1590-1-ND
Ceramic Capacitors 311-1590-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1590-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1590-6-ND
Ceramic Capacitors 311-1590-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.22uF 6.3V Capacitor
60-CC0201KRX5R5BB224
SMD 0.22uF 6.3V Capacitor 60-CC0201KRX5R5BB224
Cap Ceramic 0.22uF 6.3V X5R 10% Pad SMD 0201 85°C T/R Product overview: CC0201KRX5R5BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX5R5BB224 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 6.3V X5R 10% Pad SMD 0201 85°C T/R Product overview: CC0201KRX5R5BB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201KRX5R5BB224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 69AH7052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
69AH7052
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 69AH7052
CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo - 40AJ6256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo
40AJ6256
Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo 40AJ6256
CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap Ceramic 0.22uF 6.3V X5R 10% SMD 0201 85C Paper T/R - 898-CC0201KRX5R5BB224 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.22uF 6.3V X5R 10% SMD 0201 85C Paper T/R
898-CC0201KRX5R5BB224
Cap Ceramic 0.22uF 6.3V X5R 10% SMD 0201 85C Paper T/R 898-CC0201KRX5R5BB224
Cap Ceramic 0.22uF 6.3V X5R 10% SMD 0201 85C Paper T/R

Cap Ceramic 0.22uF 6.3V X5R 10% SMD 0201 85C Paper T/R

Supplier's Site
Ceramic Capacitors - CC0201KRX5R5BB224 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201KRX5R5BB224
Ceramic Capacitors CC0201KRX5R5BB224
CAP CER 0.22UF 6.3V X5R 0201

CAP CER 0.22UF 6.3V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331288-CC0201KRX5R5BB224 311-1590-2-ND 311-1590-6-ND 60-CC0201KRX5R5BB224 69AH7052 898-CC0201KRX5R5BB224 CC0201KRX5R5BB224
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 0.22uF 6.3V Capacitor Cap, 0.22Uf, 6.3V, Mlcc, 0201 Rohs Compliant Yageo Cap Ceramic 0.22uF 6.3V X5R 10% SMD 0201 85C Paper T/R Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-FA-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details