Yageo USA Ceramic Capacitors CC0201KPX7R7BB102

Description
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201KPX7R7BB102TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KPX7R7BB102TR-ND
Ceramic Capacitors 13-CC0201KPX7R7BB102TR-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KPX7R7BB102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KPX7R7BB102CT-ND
Ceramic Capacitors 13-CC0201KPX7R7BB102CT-ND
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201KPX7R7BB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201KPX7R7BB102DKR-ND
Ceramic Capacitors 13-CC0201KPX7R7BB102DKR-ND
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0201KPX7R7BB102
CAP CER 1000PF 16V X7R 0201

CAP CER 1000PF 16V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0201KPX7R7BB102TR-ND 13-CC0201KPX7R7BB102DKR-ND CC0201KPX7R7BB102
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details