Yageo USA General Purpose MLCC CC0201JRX7R9BB331

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0201JRX7R9BB331 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0201JRX7R9BB331
General Purpose MLCC CC0201JRX7R9BB331
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - CC0201JRX7R9BB331 - 802157-CC0201JRX7R9BB331 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0201JRX7R9BB331
802157-CC0201JRX7R9BB331
Ceramic Capacitors - CC0201JRX7R9BB331 802157-CC0201JRX7R9BB331
Manufacturer: Yageo Win Source Part Number: 802157-CC0201JRX7R9B B331 Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 330pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 802157-CC0201JRX7R9BB331
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 330pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 330pF 50V Capacitor
60-CC0201JRX7R9BB331
SMD 330pF 50V Capacitor 60-CC0201JRX7R9BB331
Cap Ceramic 330pF 50V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R9BB331 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R9BB331 can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 50V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R9BB331 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R9BB331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CC0201JRX7R9BB331CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R9BB331CT-ND
Ceramic Capacitors 13-CC0201JRX7R9BB331CT-ND
CAP CER 330PF 50V X7R 0201

CAP CER 330PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R9BB331DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R9BB331DKR-ND
Ceramic Capacitors 13-CC0201JRX7R9BB331DKR-ND
CAP CER 330PF 50V X7R 0201

CAP CER 330PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R9BB331TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R9BB331TR-ND
Ceramic Capacitors 13-CC0201JRX7R9BB331TR-ND
330pF ±5% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±5% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0201JRX7R9BB331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201JRX7R9BB331
Ceramic Capacitors CC0201JRX7R9BB331
CAP CER 330PF 50V X7R 0201

CAP CER 330PF 50V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0201JRX7R9BB331 802157-CC0201JRX7R9BB331 60-CC0201JRX7R9BB331 13-CC0201JRX7R9BB331CT-ND 13-CC0201JRX7R9BB331DKR-ND CC0201JRX7R9BB331
Product Name General Purpose MLCC Ceramic Capacitors - CC0201JRX7R9BB331 SMD 330pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose
Capacitance Range 330 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Capacitors - 2002-104MSR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers