Yageo USA General Purpose MLCC CC0201JRX7R8BB821

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0201JRX7R8BB821 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0201JRX7R8BB821
General Purpose MLCC CC0201JRX7R8BB821
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Singapore, Singapore
SMD 820pF 25V Capacitor
60-CC0201JRX7R8BB821
SMD 820pF 25V Capacitor 60-CC0201JRX7R8BB821
Cap Ceramic 820pF 25V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R8BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R8BB821 can be used for catalog matching and distributor lookup.

Cap Ceramic 820pF 25V X7R 5% Pad SMD 0201 125°C T/R Product overview: CC0201JRX7R8BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0201JRX7R8BB821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358989-CC0201JRX7R8BB821 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358989-CC0201JRX7R8BB821
Capacitors - Ceramic Capacitors 1358989-CC0201JRX7R8BB821
Win Source Part Number: 1358989-CC0201JRX7R8 BB821 Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 820 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R

Win Source Part Number: 1358989-CC0201JRX7R8BB821
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 820 pF
Tolerance: ±5%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R8BB821TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R8BB821TR-ND
Ceramic Capacitors 13-CC0201JRX7R8BB821TR-ND
820pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

820pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R8BB821CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R8BB821CT-ND
Ceramic Capacitors 13-CC0201JRX7R8BB821CT-ND
CAP CER 820PF 25V X7R 0201

CAP CER 820PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 13-CC0201JRX7R8BB821DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201JRX7R8BB821DKR-ND
Ceramic Capacitors 13-CC0201JRX7R8BB821DKR-ND
CAP CER 820PF 25V X7R 0201

CAP CER 820PF 25V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC0201JRX7R8BB821 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC0201JRX7R8BB821
Capacitors - Ceramic Capacitors CC0201JRX7R8BB821
CAP CER 820PF 25V X7R 0201

CAP CER 820PF 25V X7R 0201

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0201JRX7R8BB821
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0201JRX7R8BB821
25V 820pF X7R ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 820pF X7R ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0201JRX7R8BB821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0201JRX7R8BB821
Ceramic Capacitors CC0201JRX7R8BB821
CAP CER 820PF 25V X7R 0201

CAP CER 820PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0201JRX7R8BB821 60-CC0201JRX7R8BB821 1358989-CC0201JRX7R8BB821 13-CC0201JRX7R8BB821TR-ND 13-CC0201JRX7R8BB821DKR-ND CC0201JRX7R8BB821 CC0201JRX7R8BB821 CC0201JRX7R8BB821
Product Name General Purpose MLCC SMD 820pF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Multilayer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose General Purpose
Capacitance Range 820 microF 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details