Yageo USA General Purpose MLCC CC0201JRNPO8BN470

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0201JRNPO8BN470 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0201JRNPO8BN470
General Purpose MLCC CC0201JRNPO8BN470
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
CAP CER 47PF 25V 5% NPO 0201 47pF 25V ¦5% C0G NP0 Surface Mount MLCC - CC0201JRNPO8BN470 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 47PF 25V 5% NPO 0201 47pF 25V ¦5% C0G NP0 Surface Mount MLCC
CC0201JRNPO8BN470
CAP CER 47PF 25V 5% NPO 0201 47pF 25V ¦5% C0G NP0 Surface Mount MLCC CC0201JRNPO8BN470
CAP CER 47PF 25V 5% NPO 0201 47pF 25V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) - - 0.013"" (0.33mm) - - Digi-Reel«

CAP CER 47PF 25V 5% NPO 0201 47pF 25V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) - - 0.013"" (0.33mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1389-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1389-1-ND
Ceramic Capacitors 311-1389-1-ND
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1389-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1389-2-ND
Ceramic Capacitors 311-1389-2-ND
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1389-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1389-6-ND
Ceramic Capacitors 311-1389-6-ND
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 47 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo - 59M4950 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 47 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo
59M4950
Multilayer Ceramic Capacitor, Cc Series, 47 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo 59M4950
Multilayer Ceramic Capacitor, CC Series, 47 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 47 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0201JRNPO8BN470 CC0201JRNPO8BN470 311-1389-1-ND 311-1389-6-ND 59M4950
Product Name General Purpose MLCC CAP CER 47PF 25V 5% NPO 0201 47pF 25V ¦5% C0G NP0 Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 47 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose General Purpose General Purpose
Capacitance Range 47 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details