11pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 11PF 25V C0G/NPO 0201
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0201JRNPO8BN110TR-ND | 898-CC0201JRNPO8BN110 | CC0201JRNPO8BN110 |
| Product Name | Ceramic Capacitors | CAP CER NPO 0201 | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |