Yageo USA Ceramic Capacitors CC0201BRNPO8BNR90

Description
CAP CER 0.9PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 0.9PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0201BRNPO8BNR90TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0201BRNPO8BNR90TR-ND
Ceramic Capacitors 13-CC0201BRNPO8BNR90TR-ND
CAP CER 0.9PF 25V C0G/NP0 0201

CAP CER 0.9PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC0201BRNPO8BNR90 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC0201BRNPO8BNR90
Capacitors - Ceramic Capacitors CC0201BRNPO8BNR90
CAP CER 0.9PF 25V C0G/NP0 0201

CAP CER 0.9PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13-CC0201BRNPO8BNR90TR-ND CC0201BRNPO8BNR90
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details