Yageo USA Ceramic Capacitors CC0100KRX7R7BB102

Description
1000pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0100KRX7R7BB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX7R7BB102DKR-ND
Ceramic Capacitors 13-CC0100KRX7R7BB102DKR-ND
1000pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0100KRX7R7BB102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX7R7BB102CT-ND
Ceramic Capacitors 13-CC0100KRX7R7BB102CT-ND
1000pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0100KRX7R7BB102TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX7R7BB102TR-ND
Ceramic Capacitors 13-CC0100KRX7R7BB102TR-ND
1000pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Cap, 0.001Uf, 16V, Mlcc, 01005 Rohs Compliant Yageo - 90AJ5747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.001Uf, 16V, Mlcc, 01005 Rohs Compliant Yageo
90AJ5747
Cap, 0.001Uf, 16V, Mlcc, 01005 Rohs Compliant Yageo 90AJ5747
CAP, 0.001UF, 16V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 0.001UF, 16V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0100KRX7R7BB102DKR-ND 13-CC0100KRX7R7BB102CT-ND 90AJ5747
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.001Uf, 16V, Mlcc, 01005 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details