Yageo USA Ceramic Capacitors CC0100KRX7R6BB391

Description
390pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
390pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0100KRX7R6BB391CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX7R6BB391CT-ND
Ceramic Capacitors 13-CC0100KRX7R6BB391CT-ND
390pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

390pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0100KRX7R6BB391DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX7R6BB391DKR-ND
Ceramic Capacitors 13-CC0100KRX7R6BB391DKR-ND
390pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

390pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0100KRX7R6BB391TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0100KRX7R6BB391TR-ND
Ceramic Capacitors 13-CC0100KRX7R6BB391TR-ND
390pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

390pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0100KRX7R6BB391CT-ND 13-CC0100KRX7R6BB391DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers