KEMET Electronics Corporation Ceramic Capacitors CBR08C919D5GAC

Description
CAP CER 9.1PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 9.1PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C919D5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C919D5GACTR-ND
Ceramic Capacitors 399-CBR08C919D5GACTR-ND
CAP CER 9.1PF 50V C0G/NP0 0805

CAP CER 9.1PF 50V C0G/NP0 0805

Buy Now Datasheet
9.10Pf 50.0V Rohs Compliant Kemet - 85AC9748 - Newark, An Avnet Company
Chicago, IL, United States
9.10Pf 50.0V Rohs Compliant Kemet
85AC9748
9.10Pf 50.0V Rohs Compliant Kemet 85AC9748
9.10PF 50.0V ROHS COMPLIANT: YES

9.10PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C919D5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C919D5GAC
Capacitors - Ceramic Capacitors CBR08C919D5GAC
CAP CER 9.1PF 50V C0G/NP0 0805

CAP CER 9.1PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C919D5GACTR-ND 85AC9748 CBR08C919D5GAC
Product Name Ceramic Capacitors 9.10Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details