KEMET Electronics Corporation Ceramic Capacitors CBR08C908BAGAC

Description
0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8752-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8752-6-ND
Ceramic Capacitors 399-8752-6-ND
0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8752-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8752-1-ND
Ceramic Capacitors 399-8752-1-ND
0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8752-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8752-2-ND
Ceramic Capacitors 399-8752-2-ND
0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
.900Pf 250V Rohs Compliant Kemet - 85AC9708 - Newark, An Avnet Company
Chicago, IL, United States
.900Pf 250V Rohs Compliant Kemet
85AC9708
.900Pf 250V Rohs Compliant Kemet 85AC9708
.900PF 250V ROHS COMPLIANT: YES

.900PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8752-6-ND 399-8752-1-ND 85AC9708
Product Name Ceramic Capacitors Ceramic Capacitors .900Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details