KEMET Electronics Corporation Ceramic Capacitors CBR08C908B5GAC

Description
0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C908B5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C908B5GAC-ND
Ceramic Capacitors CBR08C908B5GAC-ND
0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
.900Pf 50.0V Rohs Compliant Kemet - 85AC9711 - Newark, An Avnet Company
Chicago, IL, United States
.900Pf 50.0V Rohs Compliant Kemet
85AC9711
.900Pf 50.0V Rohs Compliant Kemet 85AC9711
.900PF 50.0V ROHS COMPLIANT: YES

.900PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C908B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C908B5GAC
Capacitors - Ceramic Capacitors CBR08C908B5GAC
CAP CER 0.9PF 50V C0G/NP0 0805

CAP CER 0.9PF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - CBR08C908B5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C908B5GAC
Ceramic Capacitors CBR08C908B5GAC
CAP CER 0.9PF 50V NP0 0805

CAP CER 0.9PF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR08C908B5GAC-ND 85AC9711 CBR08C908B5GAC CBR08C908B5GAC
Product Name Ceramic Capacitors .900Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ultracapacitors - 407DCN2R7Q - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
2 suppliers