KEMET Electronics Corporation Ceramic Capacitors CBR08C908AAGAC

Description
0.9pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C908AAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C908AAGAC-ND
Ceramic Capacitors CBR08C908AAGAC-ND
0.9pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.9pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR08C908AAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C908AAGAC
Ceramic Capacitors CBR08C908AAGAC
CAP CER 0.9PF 250V NP0 0805

CAP CER 0.9PF 250V NP0 0805

Supplier's Site Datasheet
.900Pf 250V Rohs Compliant Kemet - 85AC9704 - Newark, An Avnet Company
Chicago, IL, United States
.900Pf 250V Rohs Compliant Kemet
85AC9704
.900Pf 250V Rohs Compliant Kemet 85AC9704
.900PF 250V ROHS COMPLIANT: YES

.900PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C908AAGAC-ND CBR08C908AAGAC 85AC9704
Product Name Ceramic Capacitors Ceramic Capacitors .900Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Film Capacitors - 1725913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details