KEMET Electronics Corporation Ceramic Capacitors CBR08C899B5GAC

Description
CAP CER 8.9PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 8.9PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C899B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C899B5GACTR-ND
Ceramic Capacitors 399-CBR08C899B5GACTR-ND
CAP CER 8.9PF 50V C0G/NP0 0805

CAP CER 8.9PF 50V C0G/NP0 0805

Buy Now Datasheet
8.90Pf 50.0V Rohs Compliant Kemet - 85AC9695 - Newark, An Avnet Company
Chicago, IL, United States
8.90Pf 50.0V Rohs Compliant Kemet
85AC9695
8.90Pf 50.0V Rohs Compliant Kemet 85AC9695
8.90PF 50.0V ROHS COMPLIANT: YES

8.90PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C899B5GACTR-ND 85AC9695
Product Name Ceramic Capacitors 8.90Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers