KEMET Electronics Corporation Ceramic Capacitors CBR08C849B5GAC

Description
CAP CER 8.4PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 8.4PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C849B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C849B5GACTR-ND
Ceramic Capacitors 399-CBR08C849B5GACTR-ND
CAP CER 8.4PF 50V C0G/NP0 0805

CAP CER 8.4PF 50V C0G/NP0 0805

Buy Now Datasheet
8.40Pf 50.0V Rohs Compliant Kemet - 85AC9635 - Newark, An Avnet Company
Chicago, IL, United States
8.40Pf 50.0V Rohs Compliant Kemet
85AC9635
8.40Pf 50.0V Rohs Compliant Kemet 85AC9635
8.40PF 50.0V ROHS COMPLIANT: YES

8.40PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C849B5GACTR-ND 85AC9635
Product Name Ceramic Capacitors 8.40Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details