KEMET Electronics Corporation Ceramic Capacitors CBR08C829BCGAC

Description
8.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11264-1-ND
Ceramic Capacitors 399-11264-1-ND
8.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11264-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11264-2-ND
Ceramic Capacitors 399-11264-2-ND
8.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11264-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11264-6-ND
Ceramic Capacitors 399-11264-6-ND
8.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
8.20Pf 500V Rohs Compliant Kemet - 85AC9612 - Newark, An Avnet Company
Chicago, IL, United States
8.20Pf 500V Rohs Compliant Kemet
85AC9612
8.20Pf 500V Rohs Compliant Kemet 85AC9612
8.20PF 500V ROHS COMPLIANT: YES

8.20PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-11264-1-ND 399-11264-6-ND 85AC9612
Product Name Ceramic Capacitors Ceramic Capacitors 8.20Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers