KEMET Electronics Corporation Ceramic Capacitors CBR08C809CAGAC

Description
8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8723-1-ND
Ceramic Capacitors 399-8723-1-ND
8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8723-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8723-6-ND
Ceramic Capacitors 399-8723-6-ND
8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8723-2-ND
Ceramic Capacitors 399-8723-2-ND
8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR08C809CAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C809CAGAC
Ceramic Capacitors CBR08C809CAGAC
CAP CER 8PF 250V C0G/NP0 0805

CAP CER 8PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-8723-1-ND 399-8723-6-ND CBR08C809CAGAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers