KEMET Electronics Corporation Ceramic Capacitors CBR08C809BAGAC

Description
8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8720-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8720-2-ND
Ceramic Capacitors 399-8720-2-ND
8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8720-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8720-1-ND
Ceramic Capacitors 399-8720-1-ND
8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8720-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8720-6-ND
Ceramic Capacitors 399-8720-6-ND
8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C809BAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C809BAGAC
Capacitors - Ceramic Capacitors CBR08C809BAGAC
CAP CER 8PF 250V C0G/NP0 0805

CAP CER 8PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-8720-2-ND 399-8720-6-ND CBR08C809BAGAC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details