KEMET Electronics Corporation Ceramic Capacitors CBR08C809B5GAC

Description
CAP CER 8PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 8PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C809B5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C809B5GACCT-ND
Ceramic Capacitors 399-CBR08C809B5GACCT-ND
CAP CER 8PF 50V C0G/NP0 0805

CAP CER 8PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 399-CBR08C809B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C809B5GACTR-ND
Ceramic Capacitors 399-CBR08C809B5GACTR-ND
8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR08C809B5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C809B5GACDKR-ND
Ceramic Capacitors 399-CBR08C809B5GACDKR-ND
CAP CER 8PF 50V C0G/NP0 0805

CAP CER 8PF 50V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C809B5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C809B5GAC
Capacitors - Ceramic Capacitors CBR08C809B5GAC
CAP CER 8PF 50V C0G/NP0 0805

CAP CER 8PF 50V C0G/NP0 0805

Supplier's Site
8.00Pf 50.0V Rohs Compliant Kemet - 85AC9582 - Newark, An Avnet Company
Chicago, IL, United States
8.00Pf 50.0V Rohs Compliant Kemet
85AC9582
8.00Pf 50.0V Rohs Compliant Kemet 85AC9582
8.00PF 50.0V ROHS COMPLIANT: YES

8.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR08C809B5GACCT-ND 399-CBR08C809B5GACDKR-ND CBR08C809B5GAC 85AC9582
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 8.00Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers