0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
.800PF 50.0V ROHS COMPLIANT: YES
CAP CER 0.8PF 50V NP0 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CBR08C808A5GAC-ND | 85AC9571 | CBR08C808A5GAC |
| Product Name | Ceramic Capacitors | .800Pf 50.0V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts |