KEMET Electronics Corporation Ceramic Capacitors CBR08C759C1GAC

Description
CAP CER 7.5PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 7.5PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C759C1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C759C1GACTR-ND
Ceramic Capacitors 399-CBR08C759C1GACTR-ND
CAP CER 7.5PF 100V C0G/NP0 0805

CAP CER 7.5PF 100V C0G/NP0 0805

Buy Now Datasheet
7.50Pf 100V Rohs Compliant Kemet - 85AC9514 - Newark, An Avnet Company
Chicago, IL, United States
7.50Pf 100V Rohs Compliant Kemet
85AC9514
7.50Pf 100V Rohs Compliant Kemet 85AC9514
7.50PF 100V ROHS COMPLIANT: YES

7.50PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C759C1GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C759C1GAC
Capacitors - Ceramic Capacitors CBR08C759C1GAC
CAP CER 7.5PF 100V C0G/NP0 0805

CAP CER 7.5PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C759C1GACTR-ND 85AC9514 CBR08C759C1GAC
Product Name Ceramic Capacitors 7.50Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details