KEMET Electronics Corporation Ceramic Capacitors CBR08C729C5GAC

Description
CAP CER 7.2PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 7.2PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C729C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C729C5GACTR-ND
Ceramic Capacitors 399-CBR08C729C5GACTR-ND
CAP CER 7.2PF 50V C0G/NP0 0805

CAP CER 7.2PF 50V C0G/NP0 0805

Buy Now Datasheet
7.20Pf 50.0V Rohs Compliant Kemet - 85AC9470 - Newark, An Avnet Company
Chicago, IL, United States
7.20Pf 50.0V Rohs Compliant Kemet
85AC9470
7.20Pf 50.0V Rohs Compliant Kemet 85AC9470
7.20PF 50.0V ROHS COMPLIANT: YES

7.20PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C729C5GACTR-ND 85AC9470
Product Name Ceramic Capacitors 7.20Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details