KEMET Electronics Corporation Ceramic Capacitors CBR08C729B1GAC

Description
CAP CER 7.2PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 7.2PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C729B1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C729B1GACTR-ND
Ceramic Capacitors 399-CBR08C729B1GACTR-ND
CAP CER 7.2PF 100V C0G/NP0 0805

CAP CER 7.2PF 100V C0G/NP0 0805

Buy Now Datasheet
7.20Pf 100V Rohs Compliant Kemet - 85AC9465 - Newark, An Avnet Company
Chicago, IL, United States
7.20Pf 100V Rohs Compliant Kemet
85AC9465
7.20Pf 100V Rohs Compliant Kemet 85AC9465
7.20PF 100V ROHS COMPLIANT: YES

7.20PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C729B1GACTR-ND 85AC9465
Product Name Ceramic Capacitors 7.20Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers