0.7pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
.700PF 100V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CBR08C708A1GAC-ND | 85AC9429 |
| Product Name | Ceramic Capacitors | .700Pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 100 volts |