KEMET Electronics Corporation Ceramic Capacitors CBR08C680GCGAC

Description
CAP CER 68PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 68PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C680GCGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C680GCGACTR-ND
Ceramic Capacitors 399-CBR08C680GCGACTR-ND
CAP CER 68PF 500V C0G/NP0 0805

CAP CER 68PF 500V C0G/NP0 0805

Buy Now Datasheet
68.0Pf 500V Rohs Compliant Kemet - 85AC9402 - Newark, An Avnet Company
Chicago, IL, United States
68.0Pf 500V Rohs Compliant Kemet
85AC9402
68.0Pf 500V Rohs Compliant Kemet 85AC9402
68.0PF 500V ROHS COMPLIANT: YES

68.0PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C680GCGACTR-ND 85AC9402
Product Name Ceramic Capacitors 68.0Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1379-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details