KEMET Electronics Corporation Ceramic Capacitors CBR08C680FAGAC

Description
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8755-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8755-2-ND
Ceramic Capacitors 399-8755-2-ND
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8755-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8755-1-ND
Ceramic Capacitors 399-8755-1-ND
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8755-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8755-6-ND
Ceramic Capacitors 399-8755-6-ND
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
68.0Pf 250V Rohs Compliant Kemet - 85AC9397 - Newark, An Avnet Company
Chicago, IL, United States
68.0Pf 250V Rohs Compliant Kemet
85AC9397
68.0Pf 250V Rohs Compliant Kemet 85AC9397
68.0PF 250V ROHS COMPLIANT: YES

68.0PF 250V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C680FAGAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C680FAGAC
Capacitors - Ceramic Capacitors CBR08C680FAGAC
CAP CER 68PF 250V C0G/NP0 0805

CAP CER 68PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8755-2-ND 399-8755-6-ND 85AC9397 CBR08C680FAGAC
Product Name Ceramic Capacitors Ceramic Capacitors 68.0Pf 250V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers