KEMET Electronics Corporation Ceramic Capacitors CBR08C620FAGAC

Description
CAP CER 62PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 62PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C620FAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C620FAGACTR-ND
Ceramic Capacitors 399-CBR08C620FAGACTR-ND
CAP CER 62PF 250V C0G/NP0 0805

CAP CER 62PF 250V C0G/NP0 0805

Buy Now Datasheet
62.0Pf 250V Rohs Compliant Kemet - 85AC9313 - Newark, An Avnet Company
Chicago, IL, United States
62.0Pf 250V Rohs Compliant Kemet
85AC9313
62.0Pf 250V Rohs Compliant Kemet 85AC9313
62.0PF 250V ROHS COMPLIANT: YES

62.0PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C620FAGACTR-ND 85AC9313
Product Name Ceramic Capacitors 62.0Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details