KEMET Electronics Corporation Ceramic Capacitors CBR08C619B5GAC

Description
CAP CER 6.1PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 6.1PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C619B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C619B5GACTR-ND
Ceramic Capacitors 399-CBR08C619B5GACTR-ND
CAP CER 6.1PF 50V C0G/NP0 0805

CAP CER 6.1PF 50V C0G/NP0 0805

Buy Now Datasheet
6.10Pf 50.0V Rohs Compliant Kemet - 85AC9304 - Newark, An Avnet Company
Chicago, IL, United States
6.10Pf 50.0V Rohs Compliant Kemet
85AC9304
6.10Pf 50.0V Rohs Compliant Kemet 85AC9304
6.10PF 50.0V ROHS COMPLIANT: YES

6.10PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C619B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C619B5GAC
Capacitors - Ceramic Capacitors CBR08C619B5GAC
CAP CER 6.1PF 50V C0G/NP0 0805

CAP CER 6.1PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C619B5GACTR-ND 85AC9304 CBR08C619B5GAC
Product Name Ceramic Capacitors 6.10Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details