KEMET Electronics Corporation Ceramic Capacitors CBR08C609B5GAC

Description
6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17330-2-ND
Ceramic Capacitors 399-17330-2-ND
6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17330-6-ND
Ceramic Capacitors 399-17330-6-ND
6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17330-1-ND
Ceramic Capacitors 399-17330-1-ND
6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
6.00Pf 50.0V Rohs Compliant Kemet - 85AC9293 - Newark, An Avnet Company
Chicago, IL, United States
6.00Pf 50.0V Rohs Compliant Kemet
85AC9293
6.00Pf 50.0V Rohs Compliant Kemet 85AC9293
6.00PF 50.0V ROHS COMPLIANT: YES

6.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR08C609B5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C609B5GAC
Ceramic Capacitors CBR08C609B5GAC
CAP CER 6PF 50V NP0 0805

CAP CER 6PF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17330-2-ND 399-17330-6-ND 85AC9293 CBR08C609B5GAC
Product Name Ceramic Capacitors Ceramic Capacitors 6.00Pf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details