KEMET Electronics Corporation Ceramic Capacitors CBR08C608AAGAC

Description
0.6pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.6pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C608AAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C608AAGAC-ND
Ceramic Capacitors CBR08C608AAGAC-ND
0.6pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.6pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
.600Pf 250V Rohs Compliant Kemet - 85AC9278 - Newark, An Avnet Company
Chicago, IL, United States
.600Pf 250V Rohs Compliant Kemet
85AC9278
.600Pf 250V Rohs Compliant Kemet 85AC9278
.600PF 250V ROHS COMPLIANT: YES

.600PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CBR08C608AAGAC-ND 85AC9278
Product Name Ceramic Capacitors .600Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M350A062-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details