KEMET Electronics Corporation Ceramic Capacitors CBR08C569CCGAC

Description
CAP CER 5.6PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 5.6PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C569CCGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C569CCGACTR-ND
Ceramic Capacitors 399-CBR08C569CCGACTR-ND
CAP CER 5.6PF 500V C0G/NP0 0805

CAP CER 5.6PF 500V C0G/NP0 0805

Buy Now Datasheet
5.60Pf 500V Rohs Compliant Kemet - 85AC9238 - Newark, An Avnet Company
Chicago, IL, United States
5.60Pf 500V Rohs Compliant Kemet
85AC9238
5.60Pf 500V Rohs Compliant Kemet 85AC9238
5.60PF 500V ROHS COMPLIANT: YES

5.60PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C569CCGACTR-ND 85AC9238
Product Name Ceramic Capacitors 5.60Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details