Cap Ceramic 5.6pF 500V C0G 0.1pF Pad SMD 0805 125°C Low ESR Medical T/R Product overview: CBR08C569BCGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 500V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 500V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR08C569BCGAC can be used for catalog matching and distributor lookup.
5.6pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5.6pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5.6pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5.60PF 500V ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CBR08C569BCGAC | 399-11260-2-ND | 399-11260-6-ND | 85AC9234 |
| Product Name | SMD 5.6pF 500V 0.1pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | 5.60Pf 500V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.6 microF |