KEMET Electronics Corporation Ceramic Capacitors CBR08C510J5GAC

Description
CAP CER 51PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 51PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C510J5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C510J5GACTR-ND
Ceramic Capacitors 399-CBR08C510J5GACTR-ND
CAP CER 51PF 50V C0G/NP0 0805

CAP CER 51PF 50V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C510J5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C510J5GAC
Capacitors - Ceramic Capacitors CBR08C510J5GAC
CAP CER 51PF 50V C0G/NP0 0805

CAP CER 51PF 50V C0G/NP0 0805

Supplier's Site
51.0Pf 50.0V Rohs Compliant Kemet - 85AC9161 - Newark, An Avnet Company
Chicago, IL, United States
51.0Pf 50.0V Rohs Compliant Kemet
85AC9161
51.0Pf 50.0V Rohs Compliant Kemet 85AC9161
51.0PF 50.0V ROHS COMPLIANT: YES

51.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C510J5GACTR-ND CBR08C510J5GAC 85AC9161
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 51.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers