5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5.00PF 250V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13253-6-ND | 399-13253-1-ND | 85AC9146 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 5.00Pf 250V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts |