KEMET Electronics Corporation Ceramic Capacitors CBR08C508ACGAC

Description
0.5pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11259-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11259-1-ND
Ceramic Capacitors 399-11259-1-ND
0.5pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.5pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11259-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11259-6-ND
Ceramic Capacitors 399-11259-6-ND
0.5pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.5pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11259-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11259-2-ND
Ceramic Capacitors 399-11259-2-ND
0.5pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.5pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-11259-1-ND 399-11259-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers