KEMET Electronics Corporation Ceramic Capacitors CBR08C499B5GAC

Description
CAP CER 4.9PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 4.9PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C499B5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C499B5GACTR-ND
Ceramic Capacitors 399-CBR08C499B5GACTR-ND
CAP CER 4.9PF 50V C0G/NP0 0805

CAP CER 4.9PF 50V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C499B5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C499B5GAC
Capacitors - Ceramic Capacitors CBR08C499B5GAC
CAP CER 4.9PF 50V C0G/NP0 0805

CAP CER 4.9PF 50V C0G/NP0 0805

Supplier's Site
4.90Pf 50.0V Rohs Compliant Kemet - 85AC9122 - Newark, An Avnet Company
Chicago, IL, United States
4.90Pf 50.0V Rohs Compliant Kemet
85AC9122
4.90Pf 50.0V Rohs Compliant Kemet 85AC9122
4.90PF 50.0V ROHS COMPLIANT: YES

4.90PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C499B5GACTR-ND CBR08C499B5GAC 85AC9122
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4.90Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details