KEMET Electronics Corporation Ceramic Capacitors CBR08C479BAGAC

Description
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8699-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8699-1-ND
Ceramic Capacitors 399-8699-1-ND
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8699-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8699-6-ND
Ceramic Capacitors 399-8699-6-ND
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8699-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8699-2-ND
Ceramic Capacitors 399-8699-2-ND
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
4.70Pf 250V Rohs Compliant Kemet - 85AC9096 - Newark, An Avnet Company
Chicago, IL, United States
4.70Pf 250V Rohs Compliant Kemet
85AC9096
4.70Pf 250V Rohs Compliant Kemet 85AC9096
4.70PF 250V ROHS COMPLIANT: YES

4.70PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8699-1-ND 399-8699-6-ND 85AC9096
Product Name Ceramic Capacitors Ceramic Capacitors 4.70Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details