KEMET Electronics Corporation Ceramic Capacitors CBR08C449B1GAC

Description
CAP CER 4.4PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 4.4PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C449B1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C449B1GACTR-ND
Ceramic Capacitors 399-CBR08C449B1GACTR-ND
CAP CER 4.4PF 100V C0G/NP0 0805

CAP CER 4.4PF 100V C0G/NP0 0805

Buy Now Datasheet
4.40Pf 100V Rohs Compliant Kemet - 85AC9051 - Newark, An Avnet Company
Chicago, IL, United States
4.40Pf 100V Rohs Compliant Kemet
85AC9051
4.40Pf 100V Rohs Compliant Kemet 85AC9051
4.40PF 100V ROHS COMPLIANT: YES

4.40PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C449B1GACTR-ND 85AC9051
Product Name Ceramic Capacitors 4.40Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details