CAP CER 4.3PF 50V C0G/NP0 0805
CAP CER 4.3PF 50V C0G/NP0 0805
4.30PF 50.0V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR08C439C5GACTR-ND | CBR08C439C5GAC | 85AC9044 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 4.30Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts |