KEMET Electronics Corporation Ceramic Capacitors CBR08C430JAGAC

Description
43pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
43pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8763-6-ND
Ceramic Capacitors 399-8763-6-ND
43pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

43pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8763-1-ND
Ceramic Capacitors 399-8763-1-ND
43pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

43pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8763-2-ND
Ceramic Capacitors 399-8763-2-ND
43pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

43pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
43.0Pf 250V Rohs Compliant Kemet - 85AC9029 - Newark, An Avnet Company
Chicago, IL, United States
43.0Pf 250V Rohs Compliant Kemet
85AC9029
43.0Pf 250V Rohs Compliant Kemet 85AC9029
43.0PF 250V ROHS COMPLIANT: YES

43.0PF 250V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C430JAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C430JAGAC
Capacitors - Ceramic Capacitors CBR08C430JAGAC
CAP CER 43PF 250V C0G/NP0 0805

CAP CER 43PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8763-6-ND 399-8763-1-ND 85AC9029 CBR08C430JAGAC
Product Name Ceramic Capacitors Ceramic Capacitors 43.0Pf 250V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details