CAP CER 3.6PF 100V C0G/NP0 0805
CAP CER 3.6PF 100V C0G/NP0 0805
3.60PF 100V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR08C369C1GACTR-ND | CBR08C369C1GAC | 85AC8929 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 3.60Pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 100 volts | 100 volts |