KEMET Electronics Corporation Ceramic Capacitors CBR08C349B1GAC

Description
CAP CER 3.4PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 3.4PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C349B1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C349B1GACTR-ND
Ceramic Capacitors 399-CBR08C349B1GACTR-ND
CAP CER 3.4PF 100V C0G/NP0 0805

CAP CER 3.4PF 100V C0G/NP0 0805

Buy Now Datasheet
3.40Pf 100V Rohs Compliant Kemet - 85AC8889 - Newark, An Avnet Company
Chicago, IL, United States
3.40Pf 100V Rohs Compliant Kemet
85AC8889
3.40Pf 100V Rohs Compliant Kemet 85AC8889
3.40PF 100V ROHS COMPLIANT: YES

3.40PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C349B1GACTR-ND 85AC8889
Product Name Ceramic Capacitors 3.40Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details