KEMET Electronics Corporation Ceramic Capacitors CBR08C339CAGAC

Description
3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8751-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8751-2-ND
Ceramic Capacitors 399-8751-2-ND
3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
3.30Pf 250V Rohs Compliant Kemet - 85AC8880 - Newark, An Avnet Company
Chicago, IL, United States
3.30Pf 250V Rohs Compliant Kemet
85AC8880
3.30Pf 250V Rohs Compliant Kemet 85AC8880
3.30PF 250V ROHS COMPLIANT: YES

3.30PF 250V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR08C339CAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C339CAGAC
Ceramic Capacitors CBR08C339CAGAC
CAP CER 3.3PF 250V C0G/NP0 0805

CAP CER 3.3PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-8751-2-ND 85AC8880 CBR08C339CAGAC
Product Name Ceramic Capacitors 3.30Pf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 108SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers