KEMET Electronics Corporation Ceramic Capacitors CBR08C330F1GAC

Description
33pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
33pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C330F1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C330F1GAC-ND
Ceramic Capacitors CBR08C330F1GAC-ND
33pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR08C330F1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C330F1GAC
Ceramic Capacitors CBR08C330F1GAC
CAP CER 33PF 100V NP0 0805

CAP CER 33PF 100V NP0 0805

Supplier's Site Datasheet
33.0Pf 100V Rohs Compliant Kemet - 85AC8865 - Newark, An Avnet Company
Chicago, IL, United States
33.0Pf 100V Rohs Compliant Kemet
85AC8865
33.0Pf 100V Rohs Compliant Kemet 85AC8865
33.0PF 100V ROHS COMPLIANT: YES

33.0PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C330F1GAC-ND CBR08C330F1GAC 85AC8865
Product Name Ceramic Capacitors Ceramic Capacitors 33.0Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers